Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 20 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-20ALF.
Amphenol Communications Solutions
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98424-G52-20ALF | 6737698 | 609-2644-1-ND | 63K1943 |
| Product Name | Minitek ® 2.00mm BTB/WTB | PCB Headers | Headers, Male Pins | Wire-Board Connector, Header, 20 Position, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Surface Mount | Solder | Surface Mount | |
| Voltage Rating | 200 volts | 200 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |