Amphenol Corporation Minitek ® 2.00mm BTB/WTB 98424-G52-16ALF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 16 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-16ALF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 16 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-16ALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98424-G52-16ALF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98424-G52-16ALF
Minitek ® 2.00mm BTB/WTB 98424-G52-16ALF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 16 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-16ALF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 16 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-16ALF.

Supplier's Site Datasheet
Headers, Male Pins - 609-2652-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2652-2-ND
Headers, Male Pins 609-2652-2-ND
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-2652-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2652-6-ND
Headers, Male Pins 609-2652-6-ND
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-2652-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2652-1-ND
Headers, Male Pins 609-2652-1-ND
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 16 Position, 2Mm; Connector Systems Amphenol Communications Solutions - 63K1940 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 16 Position, 2Mm; Connector Systems Amphenol Communications Solutions
63K1940
Wire-Board Connector, Header, 16 Position, 2Mm; Connector Systems Amphenol Communications Solutions 63K1940
WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

Supplier's Site
Wire-Board Connector, Header, 16 Position, 2Mm, Full Reel; Connector Systems Amphenol Communications Solutions - 28X2894 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 16 Position, 2Mm, Full Reel; Connector Systems Amphenol Communications Solutions
28X2894
Wire-Board Connector, Header, 16 Position, 2Mm, Full Reel; Connector Systems Amphenol Communications Solutions 28X2894
WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2MM, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2MM, FULL REEL; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 98424-G52-16ALF 609-2652-2-ND 63K1940
Product Name Minitek ® 2.00mm BTB/WTB Headers, Male Pins Wire-Board Connector, Header, 16 Position, 2Mm; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Surface Mount Surface Mount
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-051DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1407-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10602404ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers