Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 14 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-14ULF.
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
MINITEK / 840 ROHS COMPLIANT: YES
MINITEK / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98424-G52-14ULF | 98424-G52-14ULF-ND | 63K1939 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek / 840 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |