Amphenol Corporation Minitek ® 2.00mm BTB/WTB 98424-G52-14ALF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 14 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-14ALF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 14 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-14ALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98424-G52-14ALF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98424-G52-14ALF
Minitek ® 2.00mm BTB/WTB 98424-G52-14ALF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 14 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-14ALF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 14 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-14ALF.

Supplier's Site Datasheet
Headers, Male Pins - 609-2643-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2643-2-ND
Headers, Male Pins 609-2643-2-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-2643-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2643-6-ND
Headers, Male Pins 609-2643-6-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-2643-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2643-1-ND
Headers, Male Pins 609-2643-1-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-98424-G52-14ALF
SMD Electronic Connector 2027-98424-G52-14ALF
14 Pos Male Header, 2-Row, Straight, Surface Mount, 0.079" Product overview: 98424-G52-14ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98424-G52-14ALF can be used for catalog matching and distributor lookup.

14 Pos Male Header, 2-Row, Straight, Surface Mount, 0.079" Product overview: 98424-G52-14ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98424-G52-14ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 98424-G52-14ALF - Heilind Electronics, Inc.
Wilmington, MA, United States
MINITEK

MINITEK

Buy Now
Rectangular Connectors - 98424-G52-14ALF - 766551-98424-G52-14ALF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 98424-G52-14ALF
766551-98424-G52-14ALF
Rectangular Connectors - 98424-G52-14ALF 766551-98424-G52-14ALF
Manufacturer: Amphenol FCI Win Source Part Number: 766551-98424-G52-14A LF Series: Minitek Packaging: Reel package Number of Positions: 14 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Family Name: 98424 Insulation Color: Cream Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) Alternative Parts (Cross-Reference): 98424-G52-14LF; 98424-S52-14LF; 98424-F52-14LF; Introduction Date: February 08, 2005 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766551-98424-G52-14ALF
Series: Minitek
Packaging: Reel package
Number of Positions: 14
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Family Name: 98424
Insulation Color: Cream
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.244" (6.20mm)
Contact Shape: Square
Contact Length - Mating: 0.157" (4.00mm)
Alternative Parts (Cross-Reference): 98424-G52-14LF; 98424-S52-14LF; 98424-F52-14LF;
Introduction Date: February 08, 2005
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCB Headers - 1823126 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1823126
PCB Headers 1823126
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Wire-Board Connector, Header, 14 Position, 2Mm; Connector Systems Amphenol Communications Solutions - 63K1938 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 14 Position, 2Mm; Connector Systems Amphenol Communications Solutions
63K1938
Wire-Board Connector, Header, 14 Position, 2Mm; Connector Systems Amphenol Communications Solutions 63K1938
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector, Header, 14 Position, 2Mm, Full Reel; Connector Systems Amphenol Communications Solutions - 28X2893 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 14 Position, 2Mm, Full Reel; Connector Systems Amphenol Communications Solutions
28X2893
Wire-Board Connector, Header, 14 Position, 2Mm, Full Reel; Connector Systems Amphenol Communications Solutions 28X2893
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2MM, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2MM, FULL REEL; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 98424-G52-14ALF 609-2643-2-ND 2027-98424-G52-14ALF 98424-G52-14ALF 766551-98424-G52-14ALF 1823126 63K1938
Product Name Minitek ® 2.00mm BTB/WTB Headers, Male Pins SMD Electronic Connector Connectors Rectangular Connectors - 98424-G52-14ALF PCB Headers Wire-Board Connector, Header, 14 Position, 2Mm; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Surface Mount Solder Solder Surface Mount
Voltage Rating 200 volts 200 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data