Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 12 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-12ULF.
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
MINITEK SHROUDED HDR SMT / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98424-G52-12ULF | 609-98424-G52-12ULF-ND | 84K7262 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek Shrouded Hdr Smt / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |