Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Surface Mount - Double row - 12 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-12LF.
MINITEK SHROUDED HEADER STR
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Wire-to-Boar
MINITEK ROHS COMPLIANT: YES
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 98424-G52-12LF | Amphenol FCI 98424-G52-12LF | 609-5763-ND | 87K6681 | 38AH5007 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Amphenol Communications Solutions | Minitek Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Surface Mount | Surface Mount | |||
| Voltage Rating | 200 volts | 200 volts |