Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Surface Mount - Double row - 10 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-10LF.
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
CONN, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98424-G52-10LF | 609-5762-ND | 12P8296 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Conn, Header, 10Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Surface Mount | Surface Mount | |
| Voltage Rating | 200 volts | 200 volts |