The Wire-Board Connector, Header, 10 Position, 2mm (part number 63K1936) is designed for wire-to-board applications with a pitch spacing of 2mm and features two rows with a total of ten contacts. The connector is suitable for surface mount termination, making it versatile for various PCB designs. Constructed from durable materials, the terminal is made of phosphor bronze with nickel and optional gold plating finishes, ensuring reliable electrical performance. The housing is available in glass-filled PBT or PCT, both rated UL 94V-0 for flammability, which enhances safety in electronic applications. This connector is RoHS compliant, aligning with environmental standards for electronic components. Its specifications make it a suitable choice for engineers looking for a reliable and compliant connector solution in their projects.
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 10 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-10ALF.
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
Amphenol Communications Solutions
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2MM; Connector Systems:Wire-to-Boar
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2MM, FULL REEL; Connector Systems:Wire-to-Boar
CONN SHRD HDR HDR 10 POS 2MM S ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 98424-G52-10ALF | 609-2648-1-ND | 6737676 | 63K1936 | 61AC4019 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | PCB Headers | Wire-Board Connector, Header, 10 Position, 2Mm; Connector Systems Amphenol Communications Solutions | Conn Shrd Hdr Hdr 10 Pos 2Mm S Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Header Connector | Wire to Board Connector | |
| Termination | Surface Mount | Solder | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts | |||
| Current Rating | 2.0 amps | 2.0 amps |