Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Surface Mount - Double row - 8 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-08LF.
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
MINITEK SHROUDED HEADER STR
WTB CONNECTOR, HEADER, 8POS, 2ROWS, 2MM; Connector Systems:Wire-to-Boar
Minitek , Board/Wire to Board Connectors, Shrouded Header - Surface Mount - Double row - 8 Positions - 2mm (0.079inch) - Vertical / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 98424-G52-08LF | 609-5761-ND | Amphenol FCI Asia 98424-G52-08LF | 28AH8988 | 20M3347 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Wtb Connector, Header, 8Pos, 2Rows, 2Mm; Connector Systems Amphenol Communications Solutions | Minitek , Board/wire To Board Connectors, Shrouded Header - Surface Mount - Double Row - 8 Positions - 2Mm (0.079Inch) - Vertical / Bag Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |
| Termination | Surface Mount | Surface Mount | |||
| Voltage Rating | 200 volts | 200 volts |