Amphenol Corporation Minitek ® 2.00mm BTB/WTB 98424-G52-08ALF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 8 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-08ALF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 8 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-08ALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98424-G52-08ALF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98424-G52-08ALF
Minitek ® 2.00mm BTB/WTB 98424-G52-08ALF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 8 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-08ALF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Surface Mount, Double Row, 8 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-08ALF.

Supplier's Site Datasheet
Headers, Male Pins - 609-2995-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2995-2-ND
Headers, Male Pins 609-2995-2-ND
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-2995-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2995-6-ND
Headers, Male Pins 609-2995-6-ND
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-2995-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2995-1-ND
Headers, Male Pins 609-2995-1-ND
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 98424-G52-08ALF - 809246-98424-G52-08ALF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 98424-G52-08ALF
809246-98424-G52-08ALF
Rectangular Connectors - 98424-G52-08ALF 809246-98424-G52-08ALF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 809246-98424-G52-08A LF Packaging: Reel Number of Positions: 8 Mounting Style: SMD Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Insulation Color: Cream Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 809246-98424-G52-08ALF
Packaging: Reel
Number of Positions: 8
Mounting Style: SMD
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 200V (AC/DC)
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Cream
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.244" (6.20mm)
Contact Shape: Square
Contact Length - Mating: 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (AC/DC)

Buy Now
Singapore, Singapore
Electronic Connector
2027-98424-G52-08ALF
Electronic Connector 2027-98424-G52-08ALF
8 Pos, 2 Row, Male Header, 0.079" Pitch, SMT, Straight Product overview: 98424-G52-08ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98424-G52-08ALF can be used for catalog matching and distributor lookup.

8 Pos, 2 Row, Male Header, 0.079" Pitch, SMT, Straight Product overview: 98424-G52-08ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98424-G52-08ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1708803 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1708803
PCB Headers 1708803
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 6737672 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6737672
PCB Headers 6737672
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Board-Board Connector Header, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions - 43K4519 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions
43K4519
Board-Board Connector Header, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions 43K4519
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions - 62X8639 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
62X8639
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 62X8639
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series; Connector Shroud:ShroudedRoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet
AMPHENOL ICC - 98424-G52-08ALF - Wire-To-Board Connector, 2 mm, 8 Contacts, Header, FCI Minitek Series, Surface Mount, 2 Rows - 44-98424-G52-08ALF - Utmel Electronic Limited
Hong Kong, China
AMPHENOL ICC - 98424-G52-08ALF - Wire-To-Board Connector, 2 mm, 8 Contacts, Header, FCI Minitek Series, Surface Mount, 2 Rows
44-98424-G52-08ALF
AMPHENOL ICC - 98424-G52-08ALF - Wire-To-Board Connector, 2 mm, 8 Contacts, Header, FCI Minitek Series, Surface Mount, 2 Rows 44-98424-G52-08ALF
AMPHENOL ICC - 98424-G52-08ALF - Wire-To-Board Connector, 2 mm, 8 Contacts, Header, FCI Minitek Series, Surface Mount, 2 Rows

AMPHENOL ICC - 98424-G52-08ALF - Wire-To-Board Connector, 2 mm, 8 Contacts, Header, FCI Minitek Series, Surface Mount, 2 Rows

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 98424-G52-08ALF 609-2995-2-ND 809246-98424-G52-08ALF 2027-98424-G52-08ALF 1708803 43K4519 44-98424-G52-08ALF
Product Name Minitek ® 2.00mm BTB/WTB Headers, Male Pins Rectangular Connectors - 98424-G52-08ALF Electronic Connector PCB Headers Board-Board Connector Header, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions AMPHENOL ICC - 98424-G52-08ALF - Wire-To-Board Connector, 2 mm, 8 Contacts, Header, FCI Minitek Series, Surface Mount, 2 Rows
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Header Connector Wire to Board Connector
Termination Surface Mount Solder Solder Surface Mount Solder
Voltage Rating 200 volts 200 volts 200 volts 200 to ? volts
Current Rating 2.0 amps 2.0 amps 2.0 amps 2.0 amps
Mounting Surface Mount SMD Surface mount Surface Mount
Unlock Full Specs
to access all available technical data