Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Surface Mount - Double row - 4 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-04LF.
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
MINITEK SHROUDED HDR SMT / Bag RoHS Compliant: Yes
MINITEK SHROUDED HDR SMT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98424-G52-04LF | 609-6426-ND | 84K7259 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek Shrouded Hdr Smt / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |