Minitek ® 2.00mm BTB/WTB, Shrouded Header - Surface Mount - Double row - 14 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of 2.00mm Board/Wire to Board Connectors. Contact us today for more details of Minitek® 2mm, part number 98424-F52B14ALF.
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
MINITEK / Reel
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98424-F52B14ALF | 609-98424-F52B14ALFTR-ND | 64AC9289 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Current Rating | 2.0 amps | 2.0 amps |