Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Headers - Through Hole - Double row - 8 Positions - 2mm (0.079in) - Right Angle ., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98423-G61-04LF.
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
MINITEK ROHS COMPLIANT: YES
MINITEK / ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98423-G61-04LF | 609-2574-ND | 38AH5005 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |