Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Headers - Through Hole - Double row - 4 Positions - 2mm (0.079in) - Right Angle ., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98423-G61-02LF.
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
MINITEK / 500 ROHS COMPLIANT: YES
MINITEK / AMPHENOL FCI
CONN HEADER 4POS 2MM R/A DL PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 98423-G61-02LF | 609-2528-ND | 83R0071 | 44-98423-G61-02LF |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek / 500 Rohs Compliant Amphenol Communications Solutions | CONN HEADER 4POS 2MM R/A DL PCB |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle | Right Angle; Right Angle | ||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 200 volts | 200 volts | 200 to ? volts |