Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Header - Through Hole - Double row - 14 Positions - 2mm (0.079in) - Right Angle ., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98417-S61-14ULF.
CONN HEADER R/A 14POS 2MM
MINITEK / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 98417-S61-14ULF | 98417-S61-14ULF | 12N0942 |
| Product Name | Minitek ® | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Minitek / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | Solder | |
| Voltage Rating | 200 volts | 200 volts |