Minitek ®, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Hole - Double row - 14 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98417-G61-14ULF.
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
MINITEK 2.0-98417-G61-14ULF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98417-G61-14ULF | 609-98417-G61-14ULF-ND | 12N0918 |
| Product Name | Minitek ® | Headers, Male Pins | Minitek 2.0-98417-G61-14Ulf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |