Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Through Hole, Double Row, 16 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98414-S06B16ULF.
CONN HEADER VERT 16POS 2MM
MINITEK / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 98414-S06B16ULF | 98414-S06B16ULF | 52Y0442 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Minitek / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Through Hole | Solder | |
| Voltage Rating | 200 volts | 200 volts |