Amphenol Communications Solutions Minitek ® 2.00mm BTB/WTB 98414-S06-14LF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Through Hole, Double Row, 14 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98414-S06-14LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Through Hole, Double Row, 14 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98414-S06-14LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98414-S06-14LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98414-S06-14LF
Minitek ® 2.00mm BTB/WTB 98414-S06-14LF
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Through Hole, Double Row, 14 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98414-S06-14LF.

Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Through Hole, Double Row, 14 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98414-S06-14LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-98414-S06-14LF
Electronic Connector 2027-98414-S06-14LF
2mm Shrouded Header, 14 Pos, Straight, Thru-Hole, Gold Plated Product overview: 98414-S06-14LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98414-S06-14LF can be used for catalog matching and distributor lookup.

2mm Shrouded Header, 14 Pos, Straight, Thru-Hole, Gold Plated Product overview: 98414-S06-14LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98414-S06-14LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 98414-S06-14LF - 198382-98414-S06-14LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 98414-S06-14LF
198382-98414-S06-14LF
Rectangular Connectors - 98414-S06-14LF 198382-98414-S06-14LF
Manufacturer: Amphenol FCI Win Source Part Number: 198382-98414-S06-14L F Packaging: Bulk Number of Positions: 14 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Insulation Color: Cream Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.098" (2.50mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 198382-98414-S06-14LF
Packaging: Bulk
Number of Positions: 14
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Cream
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.098" (2.50mm)
Insulation Height: 0.220" (5.60mm)
Contact Shape: Square
Contact Length - Mating: 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Minitek / Rohs Compliant Amphenol Communications Solutions - 52Y0410 - Newark, An Avnet Company
Chicago, IL, United States
Minitek / Rohs Compliant Amphenol Communications Solutions
52Y0410
Minitek / Rohs Compliant Amphenol Communications Solutions 52Y0410
MINITEK / ROHS COMPLIANT: YES

MINITEK / ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 98414-S06-14LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
98414-S06-14LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 98414-S06-14LF
CONN HEADER VERT 14POS 2MM

CONN HEADER VERT 14POS 2MM

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 98414-S06-14LF 2027-98414-S06-14LF 198382-98414-S06-14LF 52Y0410 98414-S06-14LF
Product Name Minitek ® 2.00mm BTB/WTB Electronic Connector Rectangular Connectors - 98414-S06-14LF Minitek / Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole Solder Solder Solder
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6H3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details