Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Mount - Double row - 30 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-30LF.
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
MINITEK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98414-G06-30LF | 609-98414-G06-30LF-ND | 20M3314 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |