Amphenol Corporation Minitek ® 2.00mm BTB/WTB 98414-G06-26LF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Mount - Double row - 26 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-26LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Mount - Double row - 26 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-26LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98414-G06-26LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98414-G06-26LF
Minitek ® 2.00mm BTB/WTB 98414-G06-26LF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Mount - Double row - 26 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-26LF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Mount - Double row - 26 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-26LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-2607-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2607-ND
Headers, Male Pins 609-2607-ND
"Connector Header Through Hole 26 position 0.079"" (2.00mm)"

"Connector Header Through Hole 26 position 0.079"" (2.00mm)"

Buy Now Datasheet
Minitek Rohs Compliant Amphenol Communications Solutions - 98AC5482 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Rohs Compliant Amphenol Communications Solutions
98AC5482
Minitek Rohs Compliant Amphenol Communications Solutions 98AC5482
MINITEK ROHS COMPLIANT: YES

MINITEK ROHS COMPLIANT: YES

Supplier's Site
Minitek / Bag Rohs Compliant Amphenol Communications Solutions - 20M3312 - Newark, An Avnet Company
Chicago, IL, United States
Minitek / Bag Rohs Compliant Amphenol Communications Solutions
20M3312
Minitek / Bag Rohs Compliant Amphenol Communications Solutions 20M3312
MINITEK / Bag RoHS Compliant: Yes

MINITEK / Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 98414-G06-26LF 609-2607-ND 98AC5482
Product Name Minitek ® 2.00mm BTB/WTB Headers, Male Pins Minitek Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header
Termination Through Hole
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Rectangular Connectors - 103638-1 - 905046-103638-1 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
5 suppliers
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50019-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details