Amphenol Corporation Minitek ® 2.00mm BTB/WTB 98414-G06-10ULF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Through Hole, Double Row, 10 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-10ULF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Through Hole, Double Row, 10 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-10ULF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98414-G06-10ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98414-G06-10ULF
Minitek ® 2.00mm BTB/WTB 98414-G06-10ULF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Through Hole, Double Row, 10 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-10ULF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Through Hole, Double Row, 10 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-10ULF.

Supplier's Site Datasheet
PCB Headers - 2180861 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2180861
PCB Headers 2180861
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2180862 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2180862
PCB Headers 2180862
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Connectors Unreviewed - 98414-G06-10ULF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
98414-G06-10ULF
Connectors Unreviewed 98414-G06-10ULF
MINITEK SHROUDED HDR TMT

MINITEK SHROUDED HDR TMT

Buy Now
Headers, Male Pins - 609-3105-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3105-ND
Headers, Male Pins 609-3105-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Style: C Row Spacing - Mating: 0.047" (1.20mm) Termination: Solder

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Style: C
Row Spacing - Mating: 0.047" (1.20mm)
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-98414-G06-10ULF
Electronic Connector 2027-98414-G06-10ULF
Board-to-Board Header, 10 Pos, 2 Row, Male, 2mm Pitch, Solder, Straight Product overview: 98414-G06-10ULF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98414-G06-10ULF can be used for catalog matching and distributor lookup.

Board-to-Board Header, 10 Pos, 2 Row, Male, 2mm Pitch, Solder, Straight Product overview: 98414-G06-10ULF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98414-G06-10ULF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole Tube - 44-98414-G06-10ULF - Utmel Electronic Limited
Hong Kong, China
Conn Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole Tube
44-98414-G06-10ULF
Conn Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole Tube 44-98414-G06-10ULF
Conn Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole Tube

Conn Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole Tube

Supplier's Site
Minitek Shrouded Hdr Tmt / Amphenol Fci Amphenol Communications Solutions - 39AJ5625 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Shrouded Hdr Tmt / Amphenol Fci Amphenol Communications Solutions
39AJ5625
Minitek Shrouded Hdr Tmt / Amphenol Fci Amphenol Communications Solutions 39AJ5625
MINITEK SHROUDED HDR TMT / AMPHENOL FCI

MINITEK SHROUDED HDR TMT / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. Heilind Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 98414-G06-10ULF 2180861 98414-G06-10ULF 609-3105-ND 2027-98414-G06-10ULF 44-98414-G06-10ULF 39AJ5625
Product Name Minitek ® 2.00mm BTB/WTB PCB Headers Connectors Unreviewed Headers, Male Pins Connectors,Interconnects Electronic Connector Conn Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole Tube Minitek Shrouded Hdr Tmt / Amphenol Fci Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header
Termination Through Hole Solder Solder Solder
Voltage Rating 200 volts 200 volts 200 to ? volts
Current Rating 2.0 amps 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data