Amphenol Corporation Minitek ® 2.00mm BTB/WTB 98414-G06-10LF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Mount - Double row - 10 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-10LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Mount - Double row - 10 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-10LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98414-G06-10LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98414-G06-10LF
Minitek ® 2.00mm BTB/WTB 98414-G06-10LF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Mount - Double row - 10 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-10LF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Mount - Double row - 10 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-10LF.

Supplier's Site Datasheet
Singapore, Singapore
2A 650V Electronic Connector
2027-98414-G06-10LF
2A 650V Electronic Connector 2027-98414-G06-10LF
2mm Shrouded Header, 10 Pos, Male, Straight, Thru-Hole, 2A, 650V Product overview: 98414-G06-10LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 650V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 650V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98414-G06-10LF can be used for catalog matching and distributor lookup.

2mm Shrouded Header, 10 Pos, Male, Straight, Thru-Hole, 2A, 650V Product overview: 98414-G06-10LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 650V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 650V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98414-G06-10LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-2580-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2580-ND
Headers, Male Pins 609-2580-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
PCB Headers - 6737720 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6737720
PCB Headers 6737720
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 1708813 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1708813
PCB Headers 1708813
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Wire-Board Connector, Header, 10 Position, 2Mm; Connector Systems Amphenol Communications Solutions - 87K7664 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 2Mm; Connector Systems Amphenol Communications Solutions
87K7664
Wire-Board Connector, Header, 10 Position, 2Mm; Connector Systems Amphenol Communications Solutions 87K7664
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 98414-G06-10LF 2027-98414-G06-10LF 609-2580-ND 6737720 87K7664
Product Name Minitek ® 2.00mm BTB/WTB 2A 650V Electronic Connector Headers, Male Pins PCB Headers Wire-Board Connector, Header, 10 Position, 2Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Board to Board Connector; Wire to Board Connector Wire to Board Connector
Termination Through Hole Solder Solder Through Hole
Voltage Rating 200 volts 650 volts 200 volts
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data