Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Through Hole, Double Row, 6 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-G06-06ULF.
6 Pos 2 Row Male Header, 2mm Pitch, Straight, Solder, Gold Product overview: 98414-G06-06ULF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98414-G06-06ULF
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
MINITEK ROHS COMPLIANT: YES
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 98414-G06-06ULF | 2027-98414-G06-06ULF | 609-3103-ND | 17M6091 | 95AJ5778 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Electronic Connector | Headers, Male Pins | Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions | Minitek Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Through Hole | Solder | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts | |||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |