Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Vertical Header, Through Hole, Double Row, 16 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98414-F06-16ULF.
"Connector Header Through Hole 16 position 0.079"" (2.00mm)"
WTB CONNECTOR, HEADER, 16POS, 2ROWS, 2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98414-F06-16ULF | 609-5172-ND | 28AH8985 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Wtb Connector, Header, 16Pos, 2Rows, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 200 volts | 200 volts |