BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 10 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 98401-801A10LF.
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
HDR STR DR.DP SMT TR / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98401-801A10LF | 609-98401-801A10LFCT-ND | 52Y0356 |
| Product Name | BergStik ® | Headers, Male Pins | Hdr Str Dr.dp Smt Tr / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |