Amphenol Industrial Cable Clamp, Size 1Sl/12S/14, Zinc Alloy; Connector Shell Size Amphenol Industrial 9767-14-6-417

Description
CABLE CLAMP, SIZE 1SL/12S/14, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:-; For Use With:MS/97 type connector; Cable Bundle Diameter Max:0.344" RoHS Compliant: No
Datasheet
Description
CABLE CLAMP, SIZE 1SL/12S/14, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:-; For Use With:MS/97 type connector; Cable Bundle Diameter Max:0.344" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 1Sl/12S/14, Zinc Alloy; Connector Shell Size Amphenol Industrial - 41J3310 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 1Sl/12S/14, Zinc Alloy; Connector Shell Size Amphenol Industrial
41J3310
Cable Clamp, Size 1Sl/12S/14, Zinc Alloy; Connector Shell Size Amphenol Industrial 41J3310
CABLE CLAMP, SIZE 1SL/12S/14, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:-; For Use With:MS/97 type connector; Cable Bundle Diameter Max:0.344" RoHS Compliant: No

CABLE CLAMP, SIZE 1SL/12S/14, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:-; For Use With:MS/97 type connector; Cable Bundle Diameter Max:0.344" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 41J3310
Product Name Cable Clamp, Size 1Sl/12S/14, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 11; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074593 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Connector Strain Relief - 1-206062-7 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers