Amphenol Industrial Cable Clamp, Size 1Sl/12S/12, Zinc Alloy; Connector Shell Size Amphenol Industrial 9767-12-4-417

Description
CABLE CLAMP, SIZE 1SL/12S/12, ZINC ALLOY; Connector Shell Size:10SL / 12 / 12S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:MS/97 type connector; Cable Bundle Diameter Max:0.219" RoHS Compliant: No
Description
CABLE CLAMP, SIZE 1SL/12S/12, ZINC ALLOY; Connector Shell Size:10SL / 12 / 12S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:MS/97 type connector; Cable Bundle Diameter Max:0.219" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 1Sl/12S/12, Zinc Alloy; Connector Shell Size Amphenol Industrial - 01H9424 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 1Sl/12S/12, Zinc Alloy; Connector Shell Size Amphenol Industrial
01H9424
Cable Clamp, Size 1Sl/12S/12, Zinc Alloy; Connector Shell Size Amphenol Industrial 01H9424
CABLE CLAMP, SIZE 1SL/12S/12, ZINC ALLOY; Connector Shell Size:10SL / 12 / 12S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:MS/97 type connector; Cable Bundle Diameter Max:0.219" RoHS Compliant: No

CABLE CLAMP, SIZE 1SL/12S/12, ZINC ALLOY; Connector Shell Size:10SL / 12 / 12S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:MS/97 type connector; Cable Bundle Diameter Max:0.219" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 01H9424
Product Name Cable Clamp, Size 1Sl/12S/12, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074547 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.260 inch (32 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details