Amphenol Industrial Dust Cap, 97 Series Ms Circ; Accessory Type Amphenol Industrial 9760-14P

Description
DUST CAP, 97 SERIES MS CIRC; Accessory Type:Dust Cap; For Use With:MS3106, MS3108 Size 14 Plugs; Connector Body Material:Metal Body; Product Range:97 Series; Connector Shell Size:14 / 14S; Enclosure Material:Metal RoHS Compliant: No
Description
DUST CAP, 97 SERIES MS CIRC; Accessory Type:Dust Cap; For Use With:MS3106, MS3108 Size 14 Plugs; Connector Body Material:Metal Body; Product Range:97 Series; Connector Shell Size:14 / 14S; Enclosure Material:Metal RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Dust Cap, 97 Series Ms Circ; Accessory Type Amphenol Industrial - 96F5890 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, 97 Series Ms Circ; Accessory Type Amphenol Industrial
96F5890
Dust Cap, 97 Series Ms Circ; Accessory Type Amphenol Industrial 96F5890
DUST CAP, 97 SERIES MS CIRC; Accessory Type:Dust Cap; For Use With:MS3106, MS3108 Size 14 Plugs; Connector Body Material:Metal Body; Product Range:97 Series; Connector Shell Size:14 / 14S; Enclosure Material:Metal RoHS Compliant: No

DUST CAP, 97 SERIES MS CIRC; Accessory Type:Dust Cap; For Use With:MS3106, MS3108 Size 14 Plugs; Connector Body Material:Metal Body; Product Range:97 Series; Connector Shell Size:14 / 14S; Enclosure Material:Metal RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 96F5890
Product Name Dust Cap, 97 Series Ms Circ; Accessory Type Amphenol Industrial
Material Metal Body
Unlock Full Specs
to access all available technical data

Similar Products