Amphenol Industrial Standard Cylindrical Straight Plug, Female, 18 Shell Size, 10 Contact, Straight Mounting, 700 Vdc/500 Vrms, 250 Vdc/200 Vrms Operating Voltage, Aluminum Alloy Body Housing, Socket, Solder Connectin... 973106A-18-1S(621)

Description
Standard cylindrical straight plug, female, 18 shell size, 10 contact, straight mounting, 700 VDC/500 Vrms, 250 VDC/200 Vrms operating voltage, aluminum alloy body housing, socket, solder connecting termination
Description
Standard cylindrical straight plug, female, 18 shell size, 10 contact, straight mounting, 700 VDC/500 Vrms, 250 VDC/200 Vrms operating voltage, aluminum alloy body housing, socket, solder connecting termination

Suppliers

Company
Product
Description
Supplier Links
Standard Cylindrical Straight Plug, Female, 18 Shell Size, 10 Contact, Straight Mounting, 700 Vdc/500 Vrms, 250 Vdc/200 Vrms Operating Voltage, Aluminum Alloy Body Housing, Socket, Solder Connectin... - 66F8813 - Newark, An Avnet Company
Chicago, IL, United States
Standard Cylindrical Straight Plug, Female, 18 Shell Size, 10 Contact, Straight Mounting, 700 Vdc/500 Vrms, 250 Vdc/200 Vrms Operating Voltage, Aluminum Alloy Body Housing, Socket, Solder Connectin...
66F8813
Standard Cylindrical Straight Plug, Female, 18 Shell Size, 10 Contact, Straight Mounting, 700 Vdc/500 Vrms, 250 Vdc/200 Vrms Operating Voltage, Aluminum Alloy Body Housing, Socket, Solder Connectin... 66F8813
Standard cylindrical straight plug, female, 18 shell size, 10 contact, straight mounting, 700 VDC/500 Vrms, 250 VDC/200 Vrms operating voltage, aluminum alloy body housing, socket, solder connecting termination

Standard cylindrical straight plug, female, 18 shell size, 10 contact, straight mounting, 700 VDC/500 Vrms, 250 VDC/200 Vrms operating voltage, aluminum alloy body housing, socket, solder connecting termination

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F8813
Product Name Standard Cylindrical Straight Plug, Female, 18 Shell Size, 10 Contact, Straight Mounting, 700 Vdc/500 Vrms, 250 Vdc/200 Vrms Operating Voltage, Aluminum Alloy Body Housing, Socket, Solder Connectin...
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-E73005-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details