Amphenol Industrial Standard Cylindrical Box Receptacle, Female, 14S Shell Size, 6 Contact, Box Mounting, 250 Vdc/200 Vrms Operating Voltage, Aluminum Alloy Body Housing, Socket, Solder Connecting Termination Amphenol... 973102A14S-6S(621)

Description
Standard cylindrical box receptacle, female, 14S shell size, 6 contact, box mounting, 250 VDC/200 Vrms operating voltage, aluminum alloy body housing, socket, solder connecting termination
Description
Standard cylindrical box receptacle, female, 14S shell size, 6 contact, box mounting, 250 VDC/200 Vrms operating voltage, aluminum alloy body housing, socket, solder connecting termination

Suppliers

Company
Product
Description
Supplier Links
Standard Cylindrical Box Receptacle, Female, 14S Shell Size, 6 Contact, Box Mounting, 250 Vdc/200 Vrms Operating Voltage, Aluminum Alloy Body Housing, Socket, Solder Connecting Termination Amphenol... - 66F9322 - Newark, An Avnet Company
Chicago, IL, United States
Standard Cylindrical Box Receptacle, Female, 14S Shell Size, 6 Contact, Box Mounting, 250 Vdc/200 Vrms Operating Voltage, Aluminum Alloy Body Housing, Socket, Solder Connecting Termination Amphenol...
66F9322
Standard Cylindrical Box Receptacle, Female, 14S Shell Size, 6 Contact, Box Mounting, 250 Vdc/200 Vrms Operating Voltage, Aluminum Alloy Body Housing, Socket, Solder Connecting Termination Amphenol... 66F9322
Standard cylindrical box receptacle, female, 14S shell size, 6 contact, box mounting, 250 VDC/200 Vrms operating voltage, aluminum alloy body housing, socket, solder connecting termination

Standard cylindrical box receptacle, female, 14S shell size, 6 contact, box mounting, 250 VDC/200 Vrms operating voltage, aluminum alloy body housing, socket, solder connecting termination

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F9322
Product Name Standard Cylindrical Box Receptacle, Female, 14S Shell Size, 6 Contact, Box Mounting, 250 Vdc/200 Vrms Operating Voltage, Aluminum Alloy Body Housing, Socket, Solder Connecting Termination Amphenol...
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details