Amphenol Industrial Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-67-28-12

Description
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:17.46mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No
Description
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:17.46mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4865 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4865
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4865
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:17.46mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:17.46mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4865
Product Name Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 6-1393738-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824280 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Polyamide Liquid Tight Strain Relief with Bend Protection - 70074528 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details