Amphenol Industrial Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-67-28-10

Description
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No
Description
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4864 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4864
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4864
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4864
Product Name Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 174193-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075242 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details