Amphenol Industrial Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial 97-67-22-10(621)

Description
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:20, 22; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:20, 22; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial - 22H9637 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial
22H9637
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial 22H9637
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:20, 22; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:20, 22; Cable Diameter Max:14.29mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H9637
Product Name Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074621 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-380937-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5000 inch (12.7 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Strain Relief Liquid Tight Flex - 85820210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details