Amphenol Industrial Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial 97-67-18-8

Description
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:11.12mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No
Description
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:11.12mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4860 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4860
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4860
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:11.12mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No

CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:11.12mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4860
Product Name Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201237-2 - TE Connectivity
Specs
Material Stainless Steel
Length 1.19 inch (30.16 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824240 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details