CABLE CLAMP, SIZE 16S/16, DIE CAST ZINC; Connector Shell Size:16 / 16S; Cable Diameter Max:11.12mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 96F4856 |
| Product Name | Cable Clamp, Size 16S/16, Die Cast Zinc; Connector Shell Size Amphenol Industrial |