CABLE CLAMP, SIZE 16S/16, DIE CAST ZINC; CONNECTOR SHELL SIZE:16 / 16S; CABLE DIAMETER MAX:11.12MM; STRAIN RELIEF MATERIAL:-; PRODUCT RANGE:97 SERIES; FOR USE WITH:97 SERIES CIRCULAR CONNECTORS; BODY MATERIAL:ZINC ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 15972190 |
| Product Name | Insertion Tool |