Amphenol Industrial Cable Clamp,size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-67-14-6

Description
CABLE CLAMP,SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No
Description
CABLE CLAMP,SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp,size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4853 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp,size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4853
Cable Clamp,size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4853
CABLE CLAMP,SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

CABLE CLAMP,SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4853
Product Name Cable Clamp,size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820541 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray - 70074412 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.413 inch (10.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details