Amphenol Industrial Cable Clamp Size 10Sl/12S/14, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-67-14-4

Description
CABLE CLAMP SIZE 10SL/12S/14, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No
Description
CABLE CLAMP SIZE 10SL/12S/14, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Size 10Sl/12S/14, Zinc Alloy; Connector Shell Size Amphenol Industrial - 70B2190 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Size 10Sl/12S/14, Zinc Alloy; Connector Shell Size Amphenol Industrial
70B2190
Cable Clamp Size 10Sl/12S/14, Zinc Alloy; Connector Shell Size Amphenol Industrial 70B2190
CABLE CLAMP SIZE 10SL/12S/14, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

CABLE CLAMP SIZE 10SL/12S/14, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 70B2190
Product Name Cable Clamp Size 10Sl/12S/14, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Connector Strain Relief - 200686-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074605 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details