Amphenol Industrial Protection Cap W/chain, Size 14, Metal; Accessory Type Amphenol Industrial 97-60-14(958)

Description
PROTECTION CAP W/CHAIN, SIZE 14, METAL; Accessory Type:Protection Cap; For Use With:97 Series Size 14 Receptacle Circular Connectors; Connector Body Material:Metal Body; Product Range:97 Series RoHS Compliant: Yes
Description
PROTECTION CAP W/CHAIN, SIZE 14, METAL; Accessory Type:Protection Cap; For Use With:97 Series Size 14 Receptacle Circular Connectors; Connector Body Material:Metal Body; Product Range:97 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Protection Cap with chain, Size 14, is designed for use with the Amphenol 97 Series Size 14 receptacle circular connectors. It features a metal body, providing durability and protection for the connector when not in use. This accessory is RoHS compliant, ensuring it meets environmental standards. The inclusion of a chain allows for convenient attachment, reducing the risk of loss. This product is suitable for applications requiring reliable protection for connectors in various environments.

Datasheet Summary
Powered by GS/AI

The Protection Cap with chain, Size 14, is designed for use with the Amphenol 97 Series Size 14 receptacle circular connectors. It features a metal body, providing durability and protection for the connector when not in use. This accessory is RoHS compliant, ensuring it meets environmental standards. The inclusion of a chain allows for convenient attachment, reducing the risk of loss. This product is suitable for applications requiring reliable protection for connectors in various environments.

Suppliers

Company
Product
Description
Supplier Links
Protection Cap W/chain, Size 14, Metal; Accessory Type Amphenol Industrial - 54AC6867 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cap W/chain, Size 14, Metal; Accessory Type Amphenol Industrial
54AC6867
Protection Cap W/chain, Size 14, Metal; Accessory Type Amphenol Industrial 54AC6867
PROTECTION CAP W/CHAIN, SIZE 14, METAL; Accessory Type:Protection Cap; For Use With:97 Series Size 14 Receptacle Circular Connectors; Connector Body Material:Metal Body; Product Range:97 Series RoHS Compliant: Yes

PROTECTION CAP W/CHAIN, SIZE 14, METAL; Accessory Type:Protection Cap; For Use With:97 Series Size 14 Receptacle Circular Connectors; Connector Body Material:Metal Body; Product Range:97 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 54AC6867
Product Name Protection Cap W/chain, Size 14, Metal; Accessory Type Amphenol Industrial
Material Metal Body
Unlock Full Specs
to access all available technical data

Similar Products