Amphenol Industrial Circular Connector, Plug, Size 20, 4 Position, Box; Product Range Amphenol Industrial 97-5105-20-4S

Description
AB 4C 4#12 SKT PLUG
Request a Quote
Description
AB 4C 4#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-5105-20-4S - PEI-Genesis
Philadelphia, PA, United States
AB 4C 4#12 SKT PLUG

AB 4C 4#12 SKT PLUG

Buy Now
Circular Connector, Plug, Size 20, 4 Position, Box; Product Range Amphenol Industrial - 97J5874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 20, 4 Position, Box; Product Range Amphenol Industrial
97J5874
Circular Connector, Plug, Size 20, 4 Position, Box; Product Range Amphenol Industrial 97J5874
CIRCULAR CONNECTOR, PLUG, SIZE 20, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-4; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 20, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-4; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-5105-20-4S 97J5874
Product Name Circular Connector, Plug, Size 20, 4 Position, Box; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details