Amphenol Industrial Circular Connector, Plug, Size 20, 4 Position, Box; Product Range Amphenol Industrial 97-5105-20-24P

Description
CIRCULAR CONNECTOR, PLUG, SIZE 20, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-24; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 20, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-24; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 20, 4 Position, Box; Product Range Amphenol Industrial - 97J5871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 20, 4 Position, Box; Product Range Amphenol Industrial
97J5871
Circular Connector, Plug, Size 20, 4 Position, Box; Product Range Amphenol Industrial 97J5871
CIRCULAR CONNECTOR, PLUG, SIZE 20, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-24; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 20, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-24; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5871
Product Name Circular Connector, Plug, Size 20, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Accessories - 1124-1227-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details