Amphenol Industrial Circular Connector, Plug, Size 18, 4 Position, Box; Product Range Amphenol Industrial 97-5105-18-10P

Description
CIRCULAR CONNECTOR, PLUG, SIZE 18, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-10; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 18, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-10; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 18, 4 Position, Box; Product Range Amphenol Industrial - 97J5870 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 18, 4 Position, Box; Product Range Amphenol Industrial
97J5870
Circular Connector, Plug, Size 18, 4 Position, Box; Product Range Amphenol Industrial 97J5870
CIRCULAR CONNECTOR, PLUG, SIZE 18, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-10; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 18, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-10; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5870
Product Name Circular Connector, Plug, Size 18, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details