Amphenol Industrial Circular Connector, Plug, Size 14S, 6 Position, Box; Product Range Amphenol Industrial 97-5105-14S-6S

Description
AB 6C 6#16S SKT BOX PLUG
Request a Quote Datasheet
Description
AB 6C 6#16S SKT BOX PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-5105-14S-6S - PEI-Genesis
Philadelphia, PA, United States
AB 6C 6#16S SKT BOX PLUG

AB 6C 6#16S SKT BOX PLUG

Buy Now
Circular Connector, Plug, Size 14S, 6 Position, Box; Product Range Amphenol Industrial - 97J5868 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14S, 6 Position, Box; Product Range Amphenol Industrial
97J5868
Circular Connector, Plug, Size 14S, 6 Position, Box; Product Range Amphenol Industrial 97J5868
CIRCULAR CONNECTOR, PLUG, SIZE 14S, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14S-6; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 14S, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14S-6; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-5105-14S-6S 97J5868
Product Name Circular Connector, Plug, Size 14S, 6 Position, Box; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y20M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details