Amphenol Corporation connector component,crimp socket contact,gold plated,size 16,for 20-26 awg wire 97-45-2026S-5(0920)

Description
Pin⁄Socket Mating End, 97 Series Crimp Type Connector Component Low cost, general duty non-environmental Crimp termination Bulk package The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables
Description
Pin⁄Socket Mating End, 97 Series Crimp Type Connector Component Low cost, general duty non-environmental Crimp termination Bulk package The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables

Suppliers

Company
Product
Description
Supplier Links
connector component,crimp socket contact,gold plated,size 16,for 20-26 awg wire - 70143297 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector component,crimp socket contact,gold plated,size 16,for 20-26 awg wire
70143297
connector component,crimp socket contact,gold plated,size 16,for 20-26 awg wire 70143297
Pin⁄Socket Mating End, 97 Series Crimp Type Connector Component Low cost, general duty non-environmental Crimp termination Bulk package The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables

Pin⁄Socket Mating End, 97 Series Crimp Type Connector Component

  • Low cost, general duty non-environmental
  • Crimp termination
  • Bulk package
    The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70143297
Product Name connector component,crimp socket contact,gold plated,size 16,for 20-26 awg wire
Terminal Type Connector Socket
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Crocodile Clips - 1037249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details