Amphenol Industrial Connector/Terminal/Pin 97-45-1622S-4(920)

Description
(PRICE/PK OF 100) CIRCULAR CONTACT SOCKET, 22-16AWG, CRIMP, PRODUCT RANGE:97 SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:22AWG, FOR USE WITH:97 SERIES CIRCULAR CONNECTORS, CONTACT SIZE:16, ROH. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 100) CIRCULAR CONTACT SOCKET, 22-16AWG, CRIMP, PRODUCT RANGE:97 SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:22AWG, FOR USE WITH:97 SERIES CIRCULAR CONNECTORS, CONTACT SIZE:16, ROH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 15977758 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15977758
Connector/Terminal/Pin 15977758
(PRICE/PK OF 100) CIRCULAR CONTACT SOCKET, 22-16AWG, CRIMP, PRODUCT RANGE:97 SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:22AWG, FOR USE WITH:97 SERIES CIRCULAR CONNECTORS, CONTACT SIZE:16, ROH. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 100) CIRCULAR CONTACT SOCKET, 22-16AWG, CRIMP, PRODUCT RANGE:97 SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:16AWG, WIRE SIZE AWG MIN:22AWG, FOR USE WITH:97 SERIES CIRCULAR CONNECTORS, CONTACT SIZE:16, ROH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 15977758
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details