Amphenol Industrial Circular Insert, Socket, 5Way, No Contacts; Product Range Amphenol Industrial 97-424-02S

Description
CIRCULAR INSERT, SOCKET, 5WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 24 Shells; Insert Arrangement:24-2 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, SOCKET, 5WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 24 Shells; Insert Arrangement:24-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 5Way, No Contacts; Product Range Amphenol Industrial - 97J5863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 5Way, No Contacts; Product Range Amphenol Industrial
97J5863
Circular Insert, Socket, 5Way, No Contacts; Product Range Amphenol Industrial 97J5863
CIRCULAR INSERT, SOCKET, 5WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 24 Shells; Insert Arrangement:24-2 RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 5WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 24 Shells; Insert Arrangement:24-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5863
Product Name Circular Insert, Socket, 5Way, No Contacts; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details