Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-422-14S

Description
Connectors Circular, Industrial - Metal, Insert Only
Request a Quote Datasheet
Description
Connectors Circular, Industrial - Metal, Insert Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-422-14S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-422-14S
Connectors Circular, Industrial - Metal, Insert Only 97-422-14S
Connectors Circular, Industrial - Metal, Insert Only

Connectors Circular, Industrial - Metal, Insert Only

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Socket, 19Way, No Contacts; Product Range Amphenol Industrial - 96F6052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 19Way, No Contacts; Product Range Amphenol Industrial
96F6052
Circular Insert, Socket, 19Way, No Contacts; Product Range Amphenol Industrial 96F6052
CIRCULAR INSERT, SOCKET, 19WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:19Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 22 Shells; Insert Arrangement:22-14 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 19WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:19Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 22 Shells; Insert Arrangement:22-14 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-422-14S 97-422-14S 96F6052
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Socket, 19Way, No Contacts; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details