Amphenol Industrial Circular Insert, Pin, 19Way, Crimp; Product Range Amphenol Industrial 97-422-14P

Description
CIRCULAR INSERT, PIN, 19WAY, CRIMP; Product Range:97 Series; No. of Contacts:19Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 22 Shells; Insert Arrangement:22-14; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, PIN, 19WAY, CRIMP; Product Range:97 Series; No. of Contacts:19Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 22 Shells; Insert Arrangement:22-14; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 19Way, Crimp; Product Range Amphenol Industrial - 96F6051 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 19Way, Crimp; Product Range Amphenol Industrial
96F6051
Circular Insert, Pin, 19Way, Crimp; Product Range Amphenol Industrial 96F6051
CIRCULAR INSERT, PIN, 19WAY, CRIMP; Product Range:97 Series; No. of Contacts:19Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 22 Shells; Insert Arrangement:22-14; Contact Material:-RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 19WAY, CRIMP; Product Range:97 Series; No. of Contacts:19Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 22 Shells; Insert Arrangement:22-14; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F6051
Product Name Circular Insert, Pin, 19Way, Crimp; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1156-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details