Amphenol Industrial Circular Insert, Socket, 4Way, No Contacts; Product Range Amphenol Industrial 97-420-4S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Socket, 4Way, No Contacts; Product Range Amphenol Industrial - 97J5862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 4Way, No Contacts; Product Range Amphenol Industrial
97J5862
Circular Insert, Socket, 4Way, No Contacts; Product Range Amphenol Industrial 97J5862
CIRCULAR INSERT, SOCKET, 4WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 20 Shells; Insert Arrangement:20-4 RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 4WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 20 Shells; Insert Arrangement:20-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97-420-4S 97J5862
Product Name Circular Insert, Socket, 4Way, No Contacts; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details