Amphenol Industrial Electronic Connector 97-418-4P

Description
Circular MIL Spec Tools, Hardware & Accessories 4 PIN CONTACTS Product overview: 97-418-4P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-97-418-4P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular MIL Spec Tools, Hardware & Accessories 4 PIN CONTACTS Product overview: 97-418-4P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-97-418-4P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
329-97-418-4P
Electronic Connector 329-97-418-4P
Circular MIL Spec Tools, Hardware & Accessories 4 PIN CONTACTS Product overview: 97-418-4P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-97-418-4P can be used for catalog matching and distributor lookup.

Circular MIL Spec Tools, Hardware & Accessories 4 PIN CONTACTS Product overview: 97-418-4P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-97-418-4P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - 97-418-4P - 1038588-97-418-4P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 97-418-4P
1038588-97-418-4P
Circular Connectors - 97-418-4P 1038588-97-418-4P
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038588-97-418-4P Number of Positions: 4 Connector Type: Pin Termination: Crimp Contact Material: Copper Number of Contacts: 4 Gender: Male Orientation: Straight Contact Plating: Silver Ratings: IP67 Military Standard: MIL-DTL-5015 Categories: Circular Connectors Alternative Parts (Cross-Reference): C016 20H003 100 10; C016 20H003 110 12; C016 20H003 110 10; XLR-4-12C; CA3101E14S-2PF42; CA3102R18-10PX974184 P; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038588-97-418-4P
Number of Positions: 4
Connector Type: Pin
Termination: Crimp
Contact Material: Copper
Number of Contacts: 4
Gender: Male
Orientation: Straight
Contact Plating: Silver
Ratings: IP67
Military Standard: MIL-DTL-5015
Categories: Circular Connectors
Alternative Parts (Cross-Reference): C016 20H003 100 10; C016 20H003 110 12; C016 20H003 110 10; XLR-4-12C; CA3101E14S-2PF42; CA3102R18-10PX974184P;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Circular Insert, Pin, 4Way, No Contacts; Product Range Amphenol Industrial - 96F6043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 4Way, No Contacts; Product Range Amphenol Industrial
96F6043
Circular Insert, Pin, 4Way, No Contacts; Product Range Amphenol Industrial 96F6043
CIRCULAR INSERT, PIN, 4WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 18 Shells; Insert Arrangement:18-4; Contact Size:16RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 4WAY, NO CONTACTS; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Size 18 Shells; Insert Arrangement:18-4; Contact Size:16RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-97-418-4P 1038588-97-418-4P 96F6043
Product Name Electronic Connector Circular Connectors - 97-418-4P Circular Insert, Pin, 4Way, No Contacts; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers